Capital Lighting, Inc. P4621-09 Mid. Chandeliers-Glass Down 687698

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Chandelier UPC: 785247166275 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Chandelier UPC: 785247166275 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4621-09 Mid. Chandeliers-Glass Down - 687698 - Capital Lighting, Inc.
Columbus, OH, USA
P4621-09 Mid. Chandeliers-Glass Down
687698
P4621-09 Mid. Chandeliers-Glass Down 687698
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Chandelier UPC: 785247166275 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Chandelier
UPC: 785247166275
Category: Chandeliers
Glass: Etched
Safety Rating: Ccsaus
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687698
Product Name P4621-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details