Capital Lighting, Inc. P4492-09 Mid. Chandeliers-Glass Up 687692

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Nine Light Chandelier UPC: 785247166138 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Nine Light Chandelier UPC: 785247166138 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4492-09 Mid. Chandeliers-Glass Up - 687692 - Capital Lighting, Inc.
Columbus, OH, USA
P4492-09 Mid. Chandeliers-Glass Up
687692
P4492-09 Mid. Chandeliers-Glass Up 687692
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Nine Light Chandelier UPC: 785247166138 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: Nine Light Chandelier
UPC: 785247166138
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687692
Product Name P4492-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details