Capital Lighting, Inc. P2646-09 Fans-Light Kits 687487

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: Three Light Universal Style Three Light Kit UPC: 785247163571 Category: Ceiling Fans
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: Three Light Universal Style Three Light Kit UPC: 785247163571 Category: Ceiling Fans

Suppliers

Company
Product
Description
Supplier Links
P2646-09 Fans-Light Kits - 687487 - Capital Lighting, Inc.
Columbus, OH, USA
P2646-09 Fans-Light Kits
687487
P2646-09 Fans-Light Kits 687487
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: Three Light Universal Style Three Light Kit UPC: 785247163571 Category: Ceiling Fans

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 3
Product Name: Three Light Universal Style Three Light Kit
UPC: 785247163571
Category: Ceiling Fans

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687487
Product Name P2646-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details