Capital Lighting, Inc. P3410-20T Flush Mounts-Bowl Style 687481

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 1 Product Name: Two Light Close To Ceiling UPC: 785247166466 Category: Close To Ceiling Glass: Etched Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 1 Product Name: Two Light Close To Ceiling UPC: 785247166466 Category: Close To Ceiling Glass: Etched Umber

Suppliers

Company
Product
Description
Supplier Links
P3410-20T Flush Mounts-Bowl Style - 687481 - Capital Lighting, Inc.
Columbus, OH, USA
P3410-20T Flush Mounts-Bowl Style
687481
P3410-20T Flush Mounts-Bowl Style 687481
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 1 Product Name: Two Light Close To Ceiling UPC: 785247166466 Category: Close To Ceiling Glass: Etched Umber

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Weight: 1
Product Name: Two Light Close To Ceiling
UPC: 785247166466
Category: Close To Ceiling
Glass: Etched Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687481
Product Name P3410-20T Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details