Capital Lighting, Inc. P2004-09 Sconces-Single Glass 687421

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 785247166176 Category: Bath & Vanity Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 785247166176 Category: Bath & Vanity Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2004-09 Sconces-Single Glass - 687421 - Capital Lighting, Inc.
Columbus, OH, USA
P2004-09 Sconces-Single Glass
687421
P2004-09 Sconces-Single Glass 687421
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 785247166176 Category: Bath & Vanity Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Wall Bracket
UPC: 785247166176
Category: Bath & Vanity
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687421
Product Name P2004-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details