Capital Lighting, Inc. 2027BZ Exterior -Wall Mt./Flush 685782

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3.5 Bulb Qty: 1 Finish: Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665202700 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3.5 Bulb Qty: 1 Finish: Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665202700 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2027BZ Exterior -Wall Mt./Flush - 685782 - Capital Lighting, Inc.
Columbus, OH, USA
2027BZ Exterior -Wall Mt./Flush
685782
2027BZ Exterior -Wall Mt./Flush 685782
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3.5 Bulb Qty: 1 Finish: Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665202700 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 3.5
Bulb
Qty: 1
Finish: Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665202700
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685782
Product Name 2027BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details