Capital Lighting, Inc. 1320KZ-LED Exterior -Wall Mount 685730

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665932041 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665932041 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1320KZ-LED Exterior -Wall Mount - 685730 - Capital Lighting, Inc.
Columbus, OH, USA
1320KZ-LED Exterior -Wall Mount
685730
1320KZ-LED Exterior -Wall Mount 685730
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665932041 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Buckeye Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665932041
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685730
Product Name 1320KZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details