Capital Lighting, Inc. 1462FI-ESDS Exterior -Hanging 685726

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946239 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946239 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1462FI-ESDS Exterior -Hanging - 685726 - Capital Lighting, Inc.
Columbus, OH, USA
1462FI-ESDS Exterior -Hanging
685726
1462FI-ESDS Exterior -Hanging 685726
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946239 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Forged Iron
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665946239
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685726
Product Name 1462FI-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details