Capital Lighting, Inc. 1460FI-LED Exterior -Wall Mount 685702

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946048 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946048 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1460FI-LED Exterior -Wall Mount - 685702 - Capital Lighting, Inc.
Columbus, OH, USA
1460FI-LED Exterior -Wall Mount
685702
1460FI-LED Exterior -Wall Mount 685702
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946048 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 8
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Forged Iron
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665946048
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685702
Product Name 1460FI-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details