Capital Lighting, Inc. 5200BN Sconces-Single Glass 685668

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 640665520026 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 640665520026 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5200BN Sconces-Single Glass - 685668 - Capital Lighting, Inc.
Columbus, OH, USA
5200BN Sconces-Single Glass
685668
5200BN Sconces-Single Glass 685668
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 640665520026 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.25
Extension: 4.75
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Bath Fixture
UPC: 640665520026
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685668
Product Name 5200BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details