Capital Lighting, Inc. 4860BN Sconces-Single Glass 685660

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Sconce UPC: 640665486001 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Sconce UPC: 640665486001 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
4860BN Sconces-Single Glass - 685660 - Capital Lighting, Inc.
Columbus, OH, USA
4860BN Sconces-Single Glass
685660
4860BN Sconces-Single Glass 685660
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Sconce UPC: 640665486001 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Sconce
UPC: 640665486001
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685660
Product Name 4860BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details