Capital Lighting, Inc. 5340BN Sconces-Single Glass 685630

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Bath Fixture UPC: 640665534009 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Bath Fixture UPC: 640665534009 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5340BN Sconces-Single Glass - 685630 - Capital Lighting, Inc.
Columbus, OH, USA
5340BN Sconces-Single Glass
685630
5340BN Sconces-Single Glass 685630
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 4.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2 Product Name: One Light Bath Fixture UPC: 640665534009 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.25
Extension: 4.75
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Bath Fixture
UPC: 640665534009
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685630
Product Name 5340BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details