Capital Lighting, Inc. 5380BN Sconces-Single Glass 685619

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 640665538007 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 640665538007 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5380BN Sconces-Single Glass - 685619 - Capital Lighting, Inc.
Columbus, OH, USA
5380BN Sconces-Single Glass
685619
5380BN Sconces-Single Glass 685619
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 640665538007 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Bath Fixture
UPC: 640665538007
Category: Bath
Glass: Hand-Painted Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685619
Product Name 5380BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details