Capital Lighting, Inc. 5654BN Bathroom Fixtures-Four Lights 685618

Description
PRODUCT DETAILS / SPECS Height: 5.75 Length 5.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Bath Fixture UPC: 640665565409 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Height: 5.75 Length 5.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Bath Fixture UPC: 640665565409 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5654BN Bathroom Fixtures-Four Lights - 685618 - Capital Lighting, Inc.
Columbus, OH, USA
5654BN Bathroom Fixtures-Four Lights
685618
5654BN Bathroom Fixtures-Four Lights 685618
PRODUCT DETAILS / SPECS Height: 5.75 Length 5.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Bath Fixture UPC: 640665565409 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Height: 5.75
Length 5.75
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Four Light Bath Fixture
UPC: 640665565409
Category: Bath
Glass: Clear Beveled Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685618
Product Name 5654BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details