Capital Lighting, Inc. 5382BN Bathroom Fixtures-Two Lights 685617

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665538205 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665538205 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5382BN Bathroom Fixtures-Two Lights - 685617 - Capital Lighting, Inc.
Columbus, OH, USA
5382BN Bathroom Fixtures-Two Lights
685617
5382BN Bathroom Fixtures-Two Lights 685617
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665538205 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 640665538205
Category: Bath
Glass: Hand-Painted Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685617
Product Name 5382BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details