Capital Lighting, Inc. 2575SK-LED Exterior -Wall Mount 685488

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957532 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957532 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2575SK-LED Exterior -Wall Mount - 685488 - Capital Lighting, Inc.
Columbus, OH, USA
2575SK-LED Exterior -Wall Mount
685488
2575SK-LED Exterior -Wall Mount 685488
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957532 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Extension: 11.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Satin Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665957532
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685488
Product Name 2575SK-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details