Capital Lighting, Inc. 2131OZ-ES Exterior -Post/Pier Head 685474

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665213133 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665213133 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2131OZ-ES Exterior -Post/Pier Head - 685474 - Capital Lighting, Inc.
Columbus, OH, USA
2131OZ-ES Exterior -Post/Pier Head
685474
2131OZ-ES Exterior -Post/Pier Head 685474
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665213133 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 26.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: One Light Outdoor Fixture
UPC: 640665213133
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685474
Product Name 2131OZ-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details