Capital Lighting, Inc. 2154KZ Exterior -Wall Mt./Flush 685448

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Buckeye Bronze Product Name: Two Light Outdoor Fixture UPC: 640665215403 Category: Outdoor Glass: Art Panels Shipped Via: Parcel Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Buckeye Bronze Product Name: Two Light Outdoor Fixture UPC: 640665215403 Category: Outdoor Glass: Art Panels Shipped Via: Parcel Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
2154KZ Exterior -Wall Mt./Flush - 685448 - Capital Lighting, Inc.
Columbus, OH, USA
2154KZ Exterior -Wall Mt./Flush
685448
2154KZ Exterior -Wall Mt./Flush 685448
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Buckeye Bronze Product Name: Two Light Outdoor Fixture UPC: 640665215403 Category: Outdoor Glass: Art Panels Shipped Via: Parcel Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Buckeye Bronze
Product Name: Two Light Outdoor Fixture
UPC: 640665215403
Category: Outdoor
Glass: Art Panels
Shipped Via: Parcel
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685448
Product Name 2154KZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details