Capital Lighting, Inc. 2291SN Exterior -Post/Pier Head 685419

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665229103 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665229103 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2291SN Exterior -Post/Pier Head - 685419 - Capital Lighting, Inc.
Columbus, OH, USA
2291SN Exterior -Post/Pier Head
685419
2291SN Exterior -Post/Pier Head 685419
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665229103 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 640665229103
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685419
Product Name 2291SN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details