Capital Lighting, Inc. N950840 Mid. Chandeliers-Candle 684986

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brown Weight: 78.81 Product Name: 12 Light Chandelier UPC: 840254026636 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brown Weight: 78.81 Product Name: 12 Light Chandelier UPC: 840254026636 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950840 Mid. Chandeliers-Candle - 684986 - Capital Lighting, Inc.
Columbus, OH, USA
N950840 Mid. Chandeliers-Candle
684986
N950840 Mid. Chandeliers-Candle 684986
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brown Weight: 78.81 Product Name: 12 Light Chandelier UPC: 840254026636 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Brown
Weight: 78.81
Product Name: 12 Light Chandelier
UPC: 840254026636
Category: Chandelier
Glass: Bohemian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 684986
Product Name N950840 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details