Capital Lighting, Inc. 15470BBR Landscape Ltg.-Path & Spread 683598

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Bronzed Brass Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323567 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Bronzed Brass Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323567 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15470BBR Landscape Ltg.-Path & Spread - 683598 - Capital Lighting, Inc.
Columbus, OH, USA
15470BBR Landscape Ltg.-Path & Spread
683598
15470BBR Landscape Ltg.-Path & Spread 683598
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Bronzed Brass Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323567 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Bulb
Qty: 1
Wattage: 16.25
Finish: Bronzed Brass
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 783927323567
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683598
Product Name 15470BBR Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details