Capital Lighting, Inc. 15731BKT Landscape Ltg.-Accent 683512

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.57 Length 3.57 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Textured Black Product Name: Three Light Landscape Fixture UPC: 783927263580 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.57 Length 3.57 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Textured Black Product Name: Three Light Landscape Fixture UPC: 783927263580 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15731BKT Landscape Ltg.-Accent - 683512 - Capital Lighting, Inc.
Columbus, OH, USA
15731BKT Landscape Ltg.-Accent
683512
15731BKT Landscape Ltg.-Accent 683512
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.57 Length 3.57 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Textured Black Product Name: Three Light Landscape Fixture UPC: 783927263580 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.01
Height: 3.57
Length 3.57
Bulb
Type: LED
Qty: 3
Wattage: 3
Finish: Textured Black
Product Name: Three Light Landscape Fixture
UPC: 783927263580
Category: Landscape 12V Led Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683512
Product Name 15731BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details