Capital Lighting, Inc. 15736BBR Landscape Ltg.-Accent 683503

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Bronzed Brass Product Name: Six Light Landscape Fixture UPC: 783927328319 Category: Landscape 12V Led Hardscape Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Bronzed Brass Product Name: Six Light Landscape Fixture UPC: 783927328319 Category: Landscape 12V Led Hardscape Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15736BBR Landscape Ltg.-Accent - 683503 - Capital Lighting, Inc.
Columbus, OH, USA
15736BBR Landscape Ltg.-Accent
683503
15736BBR Landscape Ltg.-Accent 683503
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Bronzed Brass Product Name: Six Light Landscape Fixture UPC: 783927328319 Category: Landscape 12V Led Hardscape Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 0.66
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 6
Finish: Bronzed Brass
Product Name: Six Light Landscape Fixture
UPC: 783927328319
Category: Landscape 12V Led Hardscape
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683503
Product Name 15736BBR Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details