PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.25
Bulb
Finish: Satin Natural White
Weight: 28
Product Name: 52`` Ceiling Fan
UPC: 783927326841
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Wire: 78``
Motor size: 212x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: ABS
Electricity Use: 54
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5555
Airflow Efficienty: 103
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 683376 |
| Product Name | 320102SNW Fans-Ceiling Fans |