Capital Lighting, Inc. 15045AZT Landscape Ltg.-Deck & Patio 683258

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.31 Length 2.31 Bulb Type: Wedge Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927247276 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.31 Length 2.31 Bulb Type: Wedge Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927247276 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15045AZT Landscape Ltg.-Deck & Patio - 683258 - Capital Lighting, Inc.
Columbus, OH, USA
15045AZT Landscape Ltg.-Deck & Patio
683258
15045AZT Landscape Ltg.-Deck & Patio 683258
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.31 Length 2.31 Bulb Type: Wedge Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927247276 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 2.31
Length 2.31
Bulb
Type: Wedge
Qty: 1
Wattage: 6.5
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927247276
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683258
Product Name 15045AZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details