Capital Lighting, Inc. 10639NI Bathroom Fixtures-Four Lights 683246

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Length 8.63 Extension: 8.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Bath Light UPC: 783927289603 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Length 8.63 Extension: 8.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Bath Light UPC: 783927289603 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10639NI Bathroom Fixtures-Four Lights - 683246 - Capital Lighting, Inc.
Columbus, OH, USA
10639NI Bathroom Fixtures-Four Lights
683246
10639NI Bathroom Fixtures-Four Lights 683246
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Length 8.63 Extension: 8.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Bath Light UPC: 783927289603 Category: Fluorescent Bath Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.63
Length 8.63
Extension: 8.75
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 7
Product Name: Four Light Bath Light
UPC: 783927289603
Category: Fluorescent Bath
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683246
Product Name 10639NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details