Capital Lighting, Inc. 11107AGZ Exterior -Wall Mount 683238

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Bronze Weight: 3.65 Product Name: One Light Outdoor Fixture UPC: 783927298186 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber-Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Bronze Weight: 3.65 Product Name: One Light Outdoor Fixture UPC: 783927298186 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber-Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
11107AGZ Exterior -Wall Mount - 683238 - Capital Lighting, Inc.
Columbus, OH, USA
11107AGZ Exterior -Wall Mount
683238
11107AGZ Exterior -Wall Mount 683238
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Bronze Weight: 3.65 Product Name: One Light Outdoor Fixture UPC: 783927298186 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber-Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 9.50
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Aged Bronze
Weight: 3.65
Product Name: One Light Outdoor Fixture
UPC: 783927298186
Category: Fluorescent Outdoor Wall Brkt
Glass: Light Umber-Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683238
Product Name 11107AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details