PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 17.25
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Antique Pewter
Weight: 28
Product Name: Four Light Ceiling Fan
UPC: 78392730656078392730
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 142X18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 17
Light Kit: Included
Speeds: 5
Optional Control: CoolTouch 5-Speed DC Control System (Included)
Reverse Air: Yes
Airflow Efficienty: 5567
Airflow Efficienty: 337
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 683175 |
| Product Name | 300021AP Fans-Ceiling Fans |