PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.25
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Olde Bronze
Weight: 38
Product Name: Four Light Ceiling Fan
UPC: 783927319034
Category: Ceiling Fans
Glass: Etched White Inside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 59
Light Kit: Removable
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5054
Airflow Efficienty: 86
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679996 |
| Product Name | 300020OZ Fans-Ceiling Fans |