PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 14.50
Bulb
Finish: Adobe Cream
Weight: 20
Product Name: 44`` Ceiling Fan
UPC: 783927300476
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 44
Electricity Use: 58
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4182
Airflow Efficienty: 72
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679977 |
| Product Name | 300107ADC Fans-Ceiling Fans |