PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 22.50
Bulb
Type: T3
Qty: 4
Wattage: 40
Finish: Weathered Copper
Weight: 29
Product Name: Four Light Ceiling Fan
UPC: 783927305419
Category: Ceiling Fans
Glass: Etched White Inside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 78``
Motor size: 153x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 44
Blade type: ABS
Electricity Use: 54
Light Kit: Integrated
Speeds: 3
Optional Control: CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 4299
Airflow Efficienty: 80
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679966 |
| Product Name | 310101WCP Fans-Ceiling Fans |