Capital Lighting, Inc. 380900WCP Fans-Light Kits 679954

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Weathered Copper Product Name: One Light Fan Accessory UPC: 783927311571 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Weathered Copper Product Name: One Light Fan Accessory UPC: 783927311571 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380900WCP Fans-Light Kits - 679954 - Capital Lighting, Inc.
Columbus, OH, USA
380900WCP Fans-Light Kits
679954
380900WCP Fans-Light Kits 679954
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Weathered Copper Product Name: One Light Fan Accessory UPC: 783927311571 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.00
Bulb
Qty: 1
Wattage: 22
Finish: Weathered Copper
Product Name: One Light Fan Accessory
UPC: 783927311571
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679954
Product Name 380900WCP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details