Capital Lighting, Inc. 380108MCH Fans-Light Kits 679923

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 40 Finish: Midnight Chrome Weight: 4.07 Product Name: Three Light Fan Accessory UPC: 783927313049 Category: Fan Accessories Glass: Satin Etched Opal inside, clear outside Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 40 Finish: Midnight Chrome Weight: 4.07 Product Name: Three Light Fan Accessory UPC: 783927313049 Category: Fan Accessories Glass: Satin Etched Opal inside, clear outside Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380108MCH Fans-Light Kits - 679923 - Capital Lighting, Inc.
Columbus, OH, USA
380108MCH Fans-Light Kits
679923
380108MCH Fans-Light Kits 679923
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 40 Finish: Midnight Chrome Weight: 4.07 Product Name: Three Light Fan Accessory UPC: 783927313049 Category: Fan Accessories Glass: Satin Etched Opal inside, clear outside Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 40
Finish: Midnight Chrome
Weight: 4.07
Product Name: Three Light Fan Accessory
UPC: 783927313049
Category: Fan Accessories
Glass: Satin Etched Opal inside, clear outside
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679923
Product Name 380108MCH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details