Capital Lighting, Inc. 45039CH Bathroom Fixtures-Four Lights 679788

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.80 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 13 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303569 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.80 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 13 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303569 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45039CH Bathroom Fixtures-Four Lights - 679788 - Capital Lighting, Inc.
Columbus, OH, USA
45039CH Bathroom Fixtures-Four Lights
679788
45039CH Bathroom Fixtures-Four Lights 679788
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.80 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 13 Product Name: Four Light Wall Mounted Bath Light UPC: 783927303569 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.80
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 13
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927303569
Category: Wall Mounted Bath Fixture
Glass: Clear with Inside Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679788
Product Name 45039CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details