Capital Lighting, Inc. 42514LZ Semi-Flush Mts.-Bowl Style 679786

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Legacy Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 783927315104 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Legacy Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 783927315104 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42514LZ Semi-Flush Mts.-Bowl Style - 679786 - Capital Lighting, Inc.
Columbus, OH, USA
42514LZ Semi-Flush Mts.-Bowl Style
679786
42514LZ Semi-Flush Mts.-Bowl Style 679786
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Legacy Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 783927315104 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Legacy Bronze
Weight: 8
Product Name: Two Light Semi Flush
UPC: 783927315104
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679786
Product Name 42514LZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details