Capital Lighting, Inc. 45038CH Bathroom Fixtures-Three Lights 679785

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.80 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927303576 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.80 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927303576 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45038CH Bathroom Fixtures-Three Lights - 679785 - Capital Lighting, Inc.
Columbus, OH, USA
45038CH Bathroom Fixtures-Three Lights
679785
45038CH Bathroom Fixtures-Three Lights 679785
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.80 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927303576 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 5.80
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 9
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927303576
Category: Wall Mounted Bath Fixture
Glass: Clear with Inside Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679785
Product Name 45038CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details