Capital Lighting, Inc. 42502NI Foyer/Hall Lanterns-Open Frame 679756

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927310901 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927310901 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42502NI Foyer/Hall Lanterns-Open Frame - 679756 - Capital Lighting, Inc.
Columbus, OH, USA
42502NI Foyer/Hall Lanterns-Open Frame
679756
42502NI Foyer/Hall Lanterns-Open Frame 679756
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927310901 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 30.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 15
Product Name: Six Light Foyer Chain Hung
UPC: 783927310901
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679756
Product Name 42502NI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details