Capital Lighting, Inc. 42217CH Semi-Flush Mts.-Other 679742

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.13 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 6.85 Product Name: Six Light Ceiling Light UPC: 783927311144 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.13 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 6.85 Product Name: Six Light Ceiling Light UPC: 783927311144 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42217CH Semi-Flush Mts.-Other - 679742 - Capital Lighting, Inc.
Columbus, OH, USA
42217CH Semi-Flush Mts.-Other
679742
42217CH Semi-Flush Mts.-Other 679742
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.13 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Weight: 6.85 Product Name: Six Light Ceiling Light UPC: 783927311144 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.13
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 6.85
Product Name: Six Light Ceiling Light
UPC: 783927311144
Category: Ceiling Lights
Glass: Satin Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679742
Product Name 42217CH Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details