Capital Lighting, Inc. 42383MIZ Large Chandeliers-Drum Shade 679732

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mission Bronze Weight: 34 Product Name: 12 Light Chandelier UPC: 783927305747 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mission Bronze Weight: 34 Product Name: 12 Light Chandelier UPC: 783927305747 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42383MIZ Large Chandeliers-Drum Shade - 679732 - Capital Lighting, Inc.
Columbus, OH, USA
42383MIZ Large Chandeliers-Drum Shade
679732
42383MIZ Large Chandeliers-Drum Shade 679732
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 32.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mission Bronze Weight: 34 Product Name: 12 Light Chandelier UPC: 783927305747 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 32.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Mission Bronze
Weight: 34
Product Name: 12 Light Chandelier
UPC: 783927305747
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679732
Product Name 42383MIZ Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details