Capital Lighting, Inc. 49161OZ Exterior -Hanging 679621

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927305068 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927305068 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49161OZ Exterior -Hanging - 679621 - Capital Lighting, Inc.
Columbus, OH, USA
49161OZ Exterior -Hanging
679621
49161OZ Exterior -Hanging 679621
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927305068 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 783927305068
Category: Outdoor Ceiling
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679621
Product Name 49161OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details