Capital Lighting, Inc. 49148AGZ Exterior -Wall Mount 679606

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927305242 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927305242 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49148AGZ Exterior -Wall Mount - 679606 - Capital Lighting, Inc.
Columbus, OH, USA
49148AGZ Exterior -Wall Mount
679606
49148AGZ Exterior -Wall Mount 679606
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927305242 Category: Outdoor Wall Bracket Glass: White Linen Mist Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 8.5
Product Name: One Light Outdoor Fixture
UPC: 783927305242
Category: Outdoor Wall Bracket
Glass: White Linen Mist
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679606
Product Name 49148AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details