Capital Lighting, Inc. 45217NI Sconces-Single Glass 679461

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 12.00 Extension: 4.5 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927306041 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 12.00 Extension: 4.5 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927306041 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45217NI Sconces-Single Glass - 679461 - Capital Lighting, Inc.
Columbus, OH, USA
45217NI Sconces-Single Glass
679461
45217NI Sconces-Single Glass 679461
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 12.00 Extension: 4.5 Bulb Type: Krypton Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927306041 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.87
Height: 12.00
Extension: 4.5
Bulb
Type: Krypton
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Wall Fixture
UPC: 783927306041
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679461
Product Name 45217NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details