Capital Lighting, Inc. 45227SWZ Bathroom Fixtures-Five+Lights 679434

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.38 Extension: 6.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Shadow Bronze Weight: 16 Product Name: Eight Light Wall Mounted Bath Light UPC: 783927306683 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.38 Extension: 6.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Shadow Bronze Weight: 16 Product Name: Eight Light Wall Mounted Bath Light UPC: 783927306683 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45227SWZ Bathroom Fixtures-Five+Lights - 679434 - Capital Lighting, Inc.
Columbus, OH, USA
45227SWZ Bathroom Fixtures-Five+Lights
679434
45227SWZ Bathroom Fixtures-Five+Lights 679434
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.38 Extension: 6.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Shadow Bronze Weight: 16 Product Name: Eight Light Wall Mounted Bath Light UPC: 783927306683 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 5.38
Extension: 6.75
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Shadow Bronze
Weight: 16
Product Name: Eight Light Wall Mounted Bath Light
UPC: 783927306683
Category: Wall Mounted Bath Fixture
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679434
Product Name 45227SWZ Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details