Capital Lighting, Inc. 49042AZ Exterior -Post/Pier Head 679407

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.16 Length 21.16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 7.2 Product Name: One Light Outdoor Fixture UPC: 783927297073 Category: Outdoor Post Lanterns Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.16 Length 21.16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 7.2 Product Name: One Light Outdoor Fixture UPC: 783927297073 Category: Outdoor Post Lanterns Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49042AZ Exterior -Post/Pier Head - 679407 - Capital Lighting, Inc.
Columbus, OH, USA
49042AZ Exterior -Post/Pier Head
679407
49042AZ Exterior -Post/Pier Head 679407
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.16 Length 21.16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 7.2 Product Name: One Light Outdoor Fixture UPC: 783927297073 Category: Outdoor Post Lanterns Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.16
Length 21.16
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 7.2
Product Name: One Light Outdoor Fixture
UPC: 783927297073
Category: Outdoor Post Lanterns
Glass: Light Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679407
Product Name 49042AZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details