Capital Lighting, Inc. 69125 Semi-Flush Mts.-Bowl Style 679385

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927317559 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927317559 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69125 Semi-Flush Mts.-Bowl Style - 679385 - Capital Lighting, Inc.
Columbus, OH, USA
69125 Semi-Flush Mts.-Bowl Style
679385
69125 Semi-Flush Mts.-Bowl Style 679385
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927317559 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Bronze
Weight: 5.5
Product Name: Two Light Semi Flush
UPC: 783927317559
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679385
Product Name 69125 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details