Capital Lighting, Inc. 49186BK Exterior -Wall Mount 679376

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.9 Product Name: One Light Outdoor Fixture UPC: 783927307185 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.9 Product Name: One Light Outdoor Fixture UPC: 783927307185 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49186BK Exterior -Wall Mount - 679376 - Capital Lighting, Inc.
Columbus, OH, USA
49186BK Exterior -Wall Mount
679376
49186BK Exterior -Wall Mount 679376
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.9 Product Name: One Light Outdoor Fixture UPC: 783927307185 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 18.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.9
Product Name: One Light Outdoor Fixture
UPC: 783927307185
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679376
Product Name 49186BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details