Capital Lighting, Inc. 49206BK Exterior -Ceiling Mount 679369

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.80 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927307116 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.80 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927307116 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49206BK Exterior -Ceiling Mount - 679369 - Capital Lighting, Inc.
Columbus, OH, USA
49206BK Exterior -Ceiling Mount
679369
49206BK Exterior -Ceiling Mount 679369
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.80 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 783927307116 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.80
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Weight: 8
Product Name: Two Light Outdoor Fixture
UPC: 783927307116
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679369
Product Name 49206BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details