Capital Lighting, Inc. 49214AVIFL Exterior -Wall Mt./Flush 679361

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.80 Height: 9.00 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Anvil Iron Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927308328 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.80 Height: 9.00 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Anvil Iron Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927308328 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49214AVIFL Exterior -Wall Mt./Flush - 679361 - Capital Lighting, Inc.
Columbus, OH, USA
49214AVIFL Exterior -Wall Mt./Flush
679361
49214AVIFL Exterior -Wall Mt./Flush 679361
PRODUCT DETAILS / SPECS Width/Dia: 5.80 Height: 9.00 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Anvil Iron Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927308328 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.80
Height: 9.00
Bulb
Type: PBCFS1350
Qty: 1
Wattage: 13
Finish: Anvil Iron
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927308328
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679361
Product Name 49214AVIFL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details