Capital Lighting, Inc. 5336NI Bathroom Fixtures-Two Lights 679357

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927307307 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927307307 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5336NI Bathroom Fixtures-Two Lights - 679357 - Capital Lighting, Inc.
Columbus, OH, USA
5336NI Bathroom Fixtures-Two Lights
679357
5336NI Bathroom Fixtures-Two Lights 679357
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 2.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927307307 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 2.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927307307
Category: Wall Mounted Bath Fixture
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679357
Product Name 5336NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details