Capital Lighting, Inc. 65323 Semi-Flush Mts.-Bowl Style 679355

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927309288 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927309288 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65323 Semi-Flush Mts.-Bowl Style - 679355 - Capital Lighting, Inc.
Columbus, OH, USA
65323 Semi-Flush Mts.-Bowl Style
679355
65323 Semi-Flush Mts.-Bowl Style 679355
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927309288 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Two Light Semi Flush
UPC: 783927309288
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679355
Product Name 65323 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details